Eaton Corporation Single Throw Safety/Disconnect Switch DH264FDK

Description
HEAVY DUTY SAFETY TYPE 2 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 200 AMPERE CURRENT RATING 50 HP AT 480/600 VAC 1 PHASE/600 VDC (TIME DELAY FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 2 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 200 AMPERE CURRENT RATING 50 HP AT 480/600 VAC 1 PHASE/600 VDC (TIME DELAY FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH264FDK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH264FDK
Single Throw Safety/Disconnect Switch DH264FDK
HEAVY DUTY SAFETY TYPE 2 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 200 AMPERE CURRENT RATING 50 HP AT 480/600 VAC 1 PHASE/600 VDC (TIME DELAY FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 2 WIRE(S)
  • UL APPROVAL
  • NEMA 12 ENCLOSURE
  • 200 AMPERE CURRENT RATING
  • 50 HP AT 480/600 VAC 1 PHASE/600 VDC (TIME DELAY FUSE) POWER RATING
  • 2 POLE(S)
  • CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
  • NO NEUTRAL TYPE
  • 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
  • 600 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH264FDK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Operating Voltage 277 to 600 volts
Horsepower Rating 50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details
Isolator Switches - 1444814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details
S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details