HEAVY DUTY SAFETY TYPE
2 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
100 AMPERE CURRENT RATING
30 HP AT 480 VAC 1 PHASE, 40 HP AT 600 VAC 1 PHASE, 25 HP AT 600 VDC POWER RATING
2 POLE(S)
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
600 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
Eaton Corporation
Done
Datasheet
Description
HEAVY DUTY SAFETY TYPE
2 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
100 AMPERE CURRENT RATING
30 HP AT 480 VAC 1 PHASE, 40 HP AT 600 VAC 1 PHASE, 25 HP AT 600 VDC POWER RATING
2 POLE(S)
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
600 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
HEAVY DUTY SAFETY TYPE
2 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
100 AMPERE CURRENT RATING
30 HP AT 480 VAC 1 PHASE, 40 HP AT 600 VAC 1 PHASE, 25 HP AT 600 VDC POWER RATING
2 POLE(S)
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
600 V DC VOLTAGE RATING
NON FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
HEAVY DUTY SAFETY TYPE
2 WIRE(S)
UL APPROVAL
NEMA 1 ENCLOSURE
100 AMPERE CURRENT RATING
30 HP AT 480 VAC 1 PHASE, 40 HP AT 600 VAC 1 PHASE, 25 HP AT 600 VDC POWER RATING
2 POLE(S)
NO NEUTRAL TYPE
480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING