Eaton Corporation Single Throw Safety/Disconnect Switch DH263FGK

Description
HEAVY DUTY SAFETY TYPE 2 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 100 AMPERE CURRENT RATING 30 HP AT 480 VAC 1 PHASE, 40 HP AT 600 VAC 1 PHASE, 25 HP AT 600 VDC (TIME DELAY FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 2 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 100 AMPERE CURRENT RATING 30 HP AT 480 VAC 1 PHASE, 40 HP AT 600 VAC 1 PHASE, 25 HP AT 600 VDC (TIME DELAY FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH263FGK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH263FGK
Single Throw Safety/Disconnect Switch DH263FGK
HEAVY DUTY SAFETY TYPE 2 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 100 AMPERE CURRENT RATING 30 HP AT 480 VAC 1 PHASE, 40 HP AT 600 VAC 1 PHASE, 25 HP AT 600 VDC (TIME DELAY FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 2 WIRE(S)
  • UL APPROVAL
  • NEMA 1 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 30 HP AT 480 VAC 1 PHASE, 40 HP AT 600 VAC 1 PHASE, 25 HP AT 600 VDC (TIME DELAY FUSE) POWER RATING
  • 2 POLE(S)
  • CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
  • NO NEUTRAL TYPE
  • 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
  • 600 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH263FGK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 100 amps
Operating Voltage 277 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
Isolator Switches - 1369415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details
Disconnect Switch - 1494U-C24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details