Eaton Corporation Single Throw Safety/Disconnect Switch DH227NRK

Description
HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 800 AMPERE CURRENT RATING 100 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 GROUNDED B PHASE SYSTEM APPLICATION DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 800 AMPERE CURRENT RATING 100 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 GROUNDED B PHASE SYSTEM APPLICATION DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH227NRK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH227NRK
Single Throw Safety/Disconnect Switch DH227NRK
HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 800 AMPERE CURRENT RATING 100 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 GROUNDED B PHASE SYSTEM APPLICATION DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 3 WIRE(S)
  • UL APPROVAL
  • NEMA 3R ENCLOSURE
  • 800 AMPERE CURRENT RATING
  • 100 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
  • 250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING
  • 2 POLE(S)
  • CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE
  • SOLID NEUTRAL TYPE
  • 240 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • GROUNDED B PHASE SYSTEM APPLICATION
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH227NRK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 800 amps
Operating Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1156175 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
Disconnect Switch - 1494G-FF3R6-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Isolator Switches - 1365839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 4P; 4
View Details