Eaton Corporation Single Throw Safety/Disconnect Switch DH227FGK

Description
HEAVY DUTY SAFETY TYPE 2 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 800 AMPERE CURRENT RATING 100 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 FIELD INSTALLED NEUTRAL GROUNDED B PHASE SYSTEM APPLICATION DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 2 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 800 AMPERE CURRENT RATING 100 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 FIELD INSTALLED NEUTRAL GROUNDED B PHASE SYSTEM APPLICATION DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH227FGK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH227FGK
Single Throw Safety/Disconnect Switch DH227FGK
HEAVY DUTY SAFETY TYPE 2 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 800 AMPERE CURRENT RATING 100 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 FIELD INSTALLED NEUTRAL GROUNDED B PHASE SYSTEM APPLICATION DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 2 WIRE(S)
  • UL APPROVAL
  • NEMA 1 ENCLOSURE
  • 800 AMPERE CURRENT RATING
  • 100 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
  • 250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING
  • 2 POLE(S)
  • CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE
  • NO NEUTRAL TYPE
  • 240 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • FIELD INSTALLED NEUTRAL
  • GROUNDED B PHASE SYSTEM APPLICATION
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH227FGK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 800 amps
Operating Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494H-BF3N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 30 amps
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Motor Disconnect Switches - EVA3100 + K/EVA Y/R - Altech Corp.
Specs
Current Rating 100 amps
Operating Voltage 600 volts
Horsepower Rating 40 HP
View Details
Isolator Switches - 1369413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details