Eaton Corporation Single Throw Safety/Disconnect Switch DH223NDK

Description
HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 100 AMPERE CURRENT RATING 7-1/2 HP AT 240 VAC 1 PHASE, 15 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 15 HP AT 240 VAC 1 PHASE, 30 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) 20 HP AT 250 VDC POWER RATING 2 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 GROUNDED B PHASE SYSTEM APPLICATION DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 100 AMPERE CURRENT RATING 7-1/2 HP AT 240 VAC 1 PHASE, 15 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 15 HP AT 240 VAC 1 PHASE, 30 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) 20 HP AT 250 VDC POWER RATING 2 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 GROUNDED B PHASE SYSTEM APPLICATION DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH223NDK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH223NDK
Single Throw Safety/Disconnect Switch DH223NDK
HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 100 AMPERE CURRENT RATING 7-1/2 HP AT 240 VAC 1 PHASE, 15 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 15 HP AT 240 VAC 1 PHASE, 30 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) 20 HP AT 250 VDC POWER RATING 2 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 GROUNDED B PHASE SYSTEM APPLICATION DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 3 WIRE(S)
  • UL APPROVAL
  • NEMA 12 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 7-1/2 HP AT 240 VAC 1 PHASE, 15 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
  • 15 HP AT 240 VAC 1 PHASE, 30 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE)
  • 20 HP AT 250 VDC POWER RATING
  • 2 POLE(S)
  • CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
  • SOLID NEUTRAL TYPE
  • 240 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • GROUNDED B PHASE SYSTEM APPLICATION
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH223NDK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 100 amps
Operating Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1444814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details