HEAVY DUTY SAFETY TYPE
3 WIRE(S)
UL APPROVAL
NEMA 3R ENCLOSURE
60 AMPERE CURRENT RATING
3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
10 HP AT 240 VAC 1 PHASE, 15 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE)
10 HP AT 250 VDC POWER RATING
2 POLE(S)
CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
SOLID NEUTRAL TYPE
240 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
GROUNDED B PHASE SYSTEM APPLICATION
DH MODEL
Eaton Corporation
Done
Datasheet
Description
HEAVY DUTY SAFETY TYPE
3 WIRE(S)
UL APPROVAL
NEMA 3R ENCLOSURE
60 AMPERE CURRENT RATING
3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
10 HP AT 240 VAC 1 PHASE, 15 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE)
10 HP AT 250 VDC POWER RATING
2 POLE(S)
CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
SOLID NEUTRAL TYPE
240 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
GROUNDED B PHASE SYSTEM APPLICATION
DH MODEL
HEAVY DUTY SAFETY TYPE
3 WIRE(S)
UL APPROVAL
NEMA 3R ENCLOSURE
60 AMPERE CURRENT RATING
3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
10 HP AT 240 VAC 1 PHASE, 15 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE)
10 HP AT 250 VDC POWER RATING
2 POLE(S)
CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
SOLID NEUTRAL TYPE
240 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
GROUNDED B PHASE SYSTEM APPLICATION
DH MODEL
HEAVY DUTY SAFETY TYPE
3 WIRE(S)
UL APPROVAL
NEMA 3R ENCLOSURE
60 AMPERE CURRENT RATING
3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
10 HP AT 240 VAC 1 PHASE, 15 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE)