Eaton Corp. / Commercial Controls Division Solar Disconnect Switch; No. Of Poles Eaton Cutler Hammer DH164NDK

Description
SOLAR DISCONNECT SWITCH; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: No
Datasheet
Description
SOLAR DISCONNECT SWITCH; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Disconnect Switch; No. Of Poles Eaton Cutler Hammer - 74R3161 - Newark, An Avnet Company
Chicago, IL, United States
Solar Disconnect Switch; No. Of Poles Eaton Cutler Hammer
74R3161
Solar Disconnect Switch; No. Of Poles Eaton Cutler Hammer 74R3161
SOLAR DISCONNECT SWITCH; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: No

SOLAR DISCONNECT SWITCH; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Disconnect Switches
Product Number 74R3161
Product Name Solar Disconnect Switch; No. Of Poles Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM4100L Y/R - Altech Corp.
Specs
Current Rating 100 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 50 HP
View Details
Isolator Switches - 1444817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details