Eaton Corporation Single Throw Safety/Disconnect Switch DG324URK

Description
GENERAL DUTY SAFETY TYPE 16 INCH W X 11-1/4 INCH D X 25-1/2 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 200 AMPERE CURRENT RATING 15 HP AT 240 VAC 1 PHASE, 50 HP AT 240 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 120/240 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DG MODEL
Datasheet
Description
GENERAL DUTY SAFETY TYPE 16 INCH W X 11-1/4 INCH D X 25-1/2 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 200 AMPERE CURRENT RATING 15 HP AT 240 VAC 1 PHASE, 50 HP AT 240 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 120/240 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DG324URK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DG324URK
Single Throw Safety/Disconnect Switch DG324URK
GENERAL DUTY SAFETY TYPE 16 INCH W X 11-1/4 INCH D X 25-1/2 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 200 AMPERE CURRENT RATING 15 HP AT 240 VAC 1 PHASE, 50 HP AT 240 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 120/240 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DG MODEL
  • GENERAL DUTY SAFETY TYPE
  • 16 INCH W X 11-1/4 INCH D X 25-1/2 INCH H SIZE
  • 3 WIRE(S)
  • UL APPROVAL
  • NEMA 3R ENCLOSURE
  • 200 AMPERE CURRENT RATING
  • 15 HP AT 240 VAC 1 PHASE, 50 HP AT 240 VAC 3 PHASE POWER RATING
  • 3 POLE(S)
  • NO NEUTRAL TYPE
  • 120/240 V AC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DG MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DG324URK
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details
Fuse Switch Disconnectors - 1812587 - RS Components, Ltd.
Specs
Type Fusible
Poles 2P; 2
Fuse Type 10.3 x 38 mm
View Details
Disconnect Switch - 1494G-BK3J6-412 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details