Eaton Corporation Single Throw Safety/Disconnect Switch DG324UGK

Description
GENERAL DUTY SAFETY TYPE 16 INCH W X 11-1/4 INCH D X 25-1/4 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 200 AMPERE CURRENT RATING 15 HP AT 240 VAC 1 PHASE, 50 HP AT 240 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 120/240 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DG MODEL
Datasheet
Description
GENERAL DUTY SAFETY TYPE 16 INCH W X 11-1/4 INCH D X 25-1/4 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 200 AMPERE CURRENT RATING 15 HP AT 240 VAC 1 PHASE, 50 HP AT 240 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 120/240 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DG324UGK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DG324UGK
Single Throw Safety/Disconnect Switch DG324UGK
GENERAL DUTY SAFETY TYPE 16 INCH W X 11-1/4 INCH D X 25-1/4 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 200 AMPERE CURRENT RATING 15 HP AT 240 VAC 1 PHASE, 50 HP AT 240 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 120/240 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DG MODEL
  • GENERAL DUTY SAFETY TYPE
  • 16 INCH W X 11-1/4 INCH D X 25-1/4 INCH H SIZE
  • 3 WIRE(S)
  • UL APPROVAL
  • NEMA 1 ENCLOSURE
  • 200 AMPERE CURRENT RATING
  • 15 HP AT 240 VAC 1 PHASE, 50 HP AT 240 VAC 3 PHASE POWER RATING
  • 3 POLE(S)
  • NO NEUTRAL TYPE
  • 120/240 V AC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DG MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DG324UGK
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER416UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Isolator Switches - 1224445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Poles 3P; 3
Approvals RoHS; Ip66
View Details
Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details