Eaton Corp. / Commercial Controls Division Switch, Disconnect, 100A, 3Pole; No. Of Poles Eaton Cutler Hammer DG323UGB

Description
SWITCH, DISCONNECT, 100A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:100A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: No
Datasheet
Description
SWITCH, DISCONNECT, 100A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:100A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Disconnect, 100A, 3Pole; No. Of Poles Eaton Cutler Hammer - 46K5210 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Disconnect, 100A, 3Pole; No. Of Poles Eaton Cutler Hammer
46K5210
Switch, Disconnect, 100A, 3Pole; No. Of Poles Eaton Cutler Hammer 46K5210
SWITCH, DISCONNECT, 100A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:100A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: No

SWITCH, DISCONNECT, 100A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:100A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46K5210
Product Name Switch, Disconnect, 100A, 3Pole; No. Of Poles Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data

Similar Products

Straight Shrouded Banana Plug - 9386 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Straight
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-TFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details