Eaton Corp. / Commercial Controls Division Switch, Disconnect, 60A, 3Pole; No. Of Poles Eaton Cutler Hammer DG322URB

Description
SWITCH, DISCONNECT, 60A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: No
Datasheet
Description
SWITCH, DISCONNECT, 60A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Disconnect, 60A, 3Pole; No. Of Poles Eaton Cutler Hammer - 46K5207 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Disconnect, 60A, 3Pole; No. Of Poles Eaton Cutler Hammer
46K5207
Switch, Disconnect, 60A, 3Pole; No. Of Poles Eaton Cutler Hammer 46K5207
SWITCH, DISCONNECT, 60A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: No

SWITCH, DISCONNECT, 60A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46K5207
Product Name Switch, Disconnect, 60A, 3Pole; No. Of Poles Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details