Eaton Corp. / Commercial Controls Division Switch, Disconnect, 60A, 3Pole; No. Of Poles Eaton Cutler Hammer DG322NRB

Description
SWITCH, DISCONNECT, 60A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: No
Datasheet
Description
SWITCH, DISCONNECT, 60A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Disconnect, 60A, 3Pole; No. Of Poles Eaton Cutler Hammer - 46K5205 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Disconnect, 60A, 3Pole; No. Of Poles Eaton Cutler Hammer
46K5205
Switch, Disconnect, 60A, 3Pole; No. Of Poles Eaton Cutler Hammer 46K5205
SWITCH, DISCONNECT, 60A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: No

SWITCH, DISCONNECT, 60A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46K5205
Product Name Switch, Disconnect, 60A, 3Pole; No. Of Poles Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details