Eaton Corporation Single Throw Safety/Disconnect Switch DG321URB

Description
GENERAL DUTY SAFETY TYPE 6-3/8 INCH W X 6-7/8 INCH D X 10-13/16 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 240 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 120/240 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DG MODEL
Datasheet
Description
GENERAL DUTY SAFETY TYPE 6-3/8 INCH W X 6-7/8 INCH D X 10-13/16 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 240 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 120/240 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DG321URB - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DG321URB
Single Throw Safety/Disconnect Switch DG321URB
GENERAL DUTY SAFETY TYPE 6-3/8 INCH W X 6-7/8 INCH D X 10-13/16 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 240 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 120/240 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DG MODEL
  • GENERAL DUTY SAFETY TYPE
  • 6-3/8 INCH W X 6-7/8 INCH D X 10-13/16 INCH H SIZE
  • 3 WIRE(S)
  • UL APPROVAL
  • NEMA 3R ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 240 VAC 3 PHASE POWER RATING
  • 3 POLE(S)
  • NO NEUTRAL TYPE
  • 120/240 V AC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DG MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DG321URB
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details
Isolator Switches - 1369417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details