SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 46K5201 |
| Product Name | Switch, Disconnect, 30A, 3Pole; No. Of Poles Eaton Cutler Hammer |