Eaton Corporation Single Throw Safety/Disconnect Switch DG225NRK

Description
GENERAL DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 400 AMPERE CURRENT RATING 50 TO 125 HP AT 240 VAC 3 PHASE, 50 HP AT 250 VDC (DUAL ELEMENT FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS H FUSE TYPE SOLID NEUTRAL TYPE 120/240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 GROUNDED B PHASE SYSTEM APPLICATION DG MODEL
Datasheet
Description
GENERAL DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 400 AMPERE CURRENT RATING 50 TO 125 HP AT 240 VAC 3 PHASE, 50 HP AT 250 VDC (DUAL ELEMENT FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS H FUSE TYPE SOLID NEUTRAL TYPE 120/240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 GROUNDED B PHASE SYSTEM APPLICATION DG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DG225NRK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DG225NRK
Single Throw Safety/Disconnect Switch DG225NRK
GENERAL DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 400 AMPERE CURRENT RATING 50 TO 125 HP AT 240 VAC 3 PHASE, 50 HP AT 250 VDC (DUAL ELEMENT FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS H FUSE TYPE SOLID NEUTRAL TYPE 120/240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 GROUNDED B PHASE SYSTEM APPLICATION DG MODEL
  • GENERAL DUTY SAFETY TYPE
  • 3 WIRE(S)
  • UL APPROVAL
  • NEMA 3R ENCLOSURE
  • 400 AMPERE CURRENT RATING
  • 50 TO 125 HP AT 240 VAC 3 PHASE, 50 HP AT 250 VDC (DUAL ELEMENT FUSE) POWER RATING
  • 2 POLE(S)
  • CARTRIDGE, CLASS H FUSE TYPE
  • SOLID NEUTRAL TYPE
  • 120/240 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • GROUNDED B PHASE SYSTEM APPLICATION
  • DG MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DG225NRK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 400 amps
Operating Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products