Eaton Corporation Single Throw Safety/Disconnect Switch DG221NRB

Description
GENERAL DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 1-1/2 TO 3 HP AT 240 VAC 1 PHASE, 3 TO 7-1/2 HP AT 240 VAC 3 PHASE (DUAL ELEMENT FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS H FUSE TYPE SOLID NEUTRAL TYPE 120/240 V AC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 GROUNDED B PHASE SYSTEM APPLICATION DG MODEL
Datasheet
Description
GENERAL DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 1-1/2 TO 3 HP AT 240 VAC 1 PHASE, 3 TO 7-1/2 HP AT 240 VAC 3 PHASE (DUAL ELEMENT FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS H FUSE TYPE SOLID NEUTRAL TYPE 120/240 V AC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 GROUNDED B PHASE SYSTEM APPLICATION DG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DG221NRB - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DG221NRB
Single Throw Safety/Disconnect Switch DG221NRB
GENERAL DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 1-1/2 TO 3 HP AT 240 VAC 1 PHASE, 3 TO 7-1/2 HP AT 240 VAC 3 PHASE (DUAL ELEMENT FUSE) POWER RATING 2 POLE(S) CARTRIDGE, CLASS H FUSE TYPE SOLID NEUTRAL TYPE 120/240 V AC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 GROUNDED B PHASE SYSTEM APPLICATION DG MODEL
  • GENERAL DUTY SAFETY TYPE
  • 3 WIRE(S)
  • UL APPROVAL
  • NEMA 3R ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 1-1/2 TO 3 HP AT 240 VAC 1 PHASE, 3 TO 7-1/2 HP AT 240 VAC 3 PHASE (DUAL ELEMENT FUSE) POWER RATING
  • 2 POLE(S)
  • CARTRIDGE, CLASS H FUSE TYPE
  • SOLID NEUTRAL TYPE
  • 120/240 V AC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • GROUNDED B PHASE SYSTEM APPLICATION
  • DG MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DG221NRB
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC
Current Rating 30 amps
Operating Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1155852 - TE Connectivity
Specs
Current Rating 400 amps
Operating Voltage 32 volts
Poles 1P
View Details
Enclosed Disconnect Switches, 6 pole - KEM6100L Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details