600A 600V AC 450V DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 600A 600VAC/450VDC Product overview: DFJ-600 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 600A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-DFJ-600 can be used for catalog matching and distributor lookup.
FUSE CRTRDGE 600A 600VAC/450VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | DFJ-600-ND | 155-DFJ-600 | DFJ-600 |
| Product Name | Electrical, Specialty Fuses | 600A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Bolt Mount | Bolt Mount | |
| Approvals / Standards | RoHS; UL; CSA | RoHS |