Eaton Corp. / Commercial Controls Division Power Relays, Over 2 Amps D8PR6TET1

Description
SPST NO E BRACKET 24VDC COIL
Request a Quote Datasheet
Description
SPST NO E BRACKET 24VDC COIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 5730-D8PR6TET1-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
5730-D8PR6TET1-ND
Power Relays, Over 2 Amps 5730-D8PR6TET1-ND
SPST NO E BRACKET 24VDC COIL

SPST NO E BRACKET 24VDC COIL

Buy Now Datasheet
Power Relay, Spst, 24Vdc, Bracket; Contact Configuration Eaton Cutler Hammer - 46K6736 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 24Vdc, Bracket; Contact Configuration Eaton Cutler Hammer
46K6736
Power Relay, Spst, 24Vdc, Bracket; Contact Configuration Eaton Cutler Hammer 46K6736
POWER RELAY, SPST, 24VDC, BRACKET; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:D8 Series; Relay Mounting:Bracket; Coil Type:Non Latching; Contact Voltage VAC:220V; Relay Terminals:Plug In

POWER RELAY, SPST, 24VDC, BRACKET; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:30A; Product Range:D8 Series; Relay Mounting:Bracket; Coil Type:Non Latching; Contact Voltage VAC:220V; Relay Terminals:Plug In

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 5730-D8PR6TET1-ND 46K6736
Product Name Power Relays, Over 2 Amps Power Relay, Spst, 24Vdc, Bracket; Contact Configuration Eaton Cutler Hammer
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Bracket
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.0620 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 286-364 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
Type 32.21 - Subminiature PCB relays 6A - 322170244300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
View Details
Relay - 700-CFB310S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details