Eaton Corp. / Commercial Controls Division Power Relays, Over 2 Amps D7PR4T1

Description
4PDT RELAY 24VDC COIL
Request a Quote Datasheet
Description
4PDT RELAY 24VDC COIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 5730-D7PR4T1-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
5730-D7PR4T1-ND
Power Relays, Over 2 Amps 5730-D7PR4T1-ND
4PDT RELAY 24VDC COIL

4PDT RELAY 24VDC COIL

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 15A, Socket; Contact Configuration Eaton Cutler Hammer - 46K6689 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 15A, Socket; Contact Configuration Eaton Cutler Hammer
46K6689
Relay, 4Pdt, 120Vac, 15A, Socket; Contact Configuration Eaton Cutler Hammer 46K6689
RELAY, 4PDT, 120VAC, 15A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:D7PR Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 15A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:D7PR Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 5352631 - Radwell International
Willingboro, NJ, United States
Relay/Socket
5352631
Relay/Socket 5352631
POWER RELAY, D7PR SERIES, 4PDT, 24 VDC, 15 AMP, SOCKET. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, D7PR SERIES, 4PDT, 24 VDC, 15 AMP, SOCKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 5730-D7PR4T1-ND 46K6689 5352631
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 120Vac, 15A, Socket; Contact Configuration Eaton Cutler Hammer Relay/Socket
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.0631C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1393240-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details