Eaton Corp. / Commercial Controls Division Power Relays, Over 2 Amps D7PF3AA

Description
3PDT RELAY - 120 VAC COIL
Request a Quote Datasheet
Description
3PDT RELAY - 120 VAC COIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 5730-D7PF3AA-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
5730-D7PF3AA-ND
Power Relays, Over 2 Amps 5730-D7PF3AA-ND
3PDT RELAY - 120 VAC COIL

3PDT RELAY - 120 VAC COIL

Buy Now Datasheet
Relay, 3Pdt, 120Vac, 28Vdc, 15A; Contact Configuration Eaton Cutler Hammer - 40T8634 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 28Vdc, 15A; Contact Configuration Eaton Cutler Hammer
40T8634
Relay, 3Pdt, 120Vac, 28Vdc, 15A; Contact Configuration Eaton Cutler Hammer 40T8634
RELAY, 3PDT, 120VAC, 28VDC, 15A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:D7 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 28VDC, 15A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:D7 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 5730-D7PF3AA-ND 40T8634
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 120Vac, 28Vdc, 15A; Contact Configuration Eaton Cutler Hammer
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB220EQ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Relays & Contactors - 1-1393130-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers
Safety Relays - 56.OA02.1242S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
2 suppliers