Eaton Corp. / Commercial Controls Division Power Relays, Over 2 Amps D5RF2A

Description
ICE CUBE RELAY, DPDT, 10A, 120VA
Request a Quote Datasheet
Description
ICE CUBE RELAY, DPDT, 10A, 120VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 5730-D5RF2A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
5730-D5RF2A-ND
Power Relays, Over 2 Amps 5730-D5RF2A-ND
ICE CUBE RELAY, DPDT, 10A, 120VA

ICE CUBE RELAY, DPDT, 10A, 120VA

Buy Now Datasheet
Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Eaton Cutler Hammer - 78Y5810 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Eaton Cutler Hammer
78Y5810
Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Eaton Cutler Hammer 78Y5810
POWER RELAY, DPDT, 120VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:D5 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Plug In RoHS Compliant: No

POWER RELAY, DPDT, 120VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:D5 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Plug In RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 5730-D5RF2A-ND 78Y5810
Product Name Power Relays, Over 2 Amps Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Eaton Cutler Hammer
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393304-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
View Details
4 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details