ICE CUBE RL,DPDT,OCTAL BASE,10A,
ICE CUBE RELAY, DPDT, OCTAL BASE, 10A, 110VDC COIL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 5730-D3RR2A1-ND | 92AH0256 |
| Product Name | Power Relays, Over 2 Amps | Ice Cube Relay, Dpdt, Octal Base, 10A, 110Vdc Coil Eaton Cutler Hammer |
| Relay Type | General | |
| Mounting | Socketable | |
| Poles | Double Pole (DP) |