Eaton Corp. / Commercial Controls Division Dpdt Relay 24Vac Coil Eaton Cutler Hammer D3PR2T

Description
DPDT RELAY 24VAC COIL
Description
DPDT RELAY 24VAC COIL

Suppliers

Company
Product
Description
Supplier Links
Dpdt Relay 24Vac Coil Eaton Cutler Hammer - 46K6028 - Newark, An Avnet Company
Chicago, IL, United States
Dpdt Relay 24Vac Coil Eaton Cutler Hammer
46K6028
Dpdt Relay 24Vac Coil Eaton Cutler Hammer 46K6028
DPDT RELAY 24VAC COIL

DPDT RELAY 24VAC COIL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 46K6028
Product Name Dpdt Relay 24Vac Coil Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
SLC 5/05 32K Controller - 1747-L552 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details