POWER RELAY, 120VAC, 12A, 3PDT, DIN RAIL; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:16A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 46K6015 |
| Product Name | Power Relay, 120Vac, 12A, 3Pdt, Din Rail; Contact Configuration Eaton Cutler Hammer |
| Features | Latching |