Souriau Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Souriau-Sunbank/eaton D38999/20FB35PN

Description
8D 13C 13#22D PIN RECP
Request a Quote
Description
8D 13C 13#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau D38999/20FB35PN - PEI-Genesis
Philadelphia, PA, United States
8D 13C 13#22D PIN RECP

8D 13C 13#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Souriau-Sunbank/eaton - 09J7641 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Souriau-Sunbank/eaton
09J7641
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Souriau-Sunbank/eaton 09J7641
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau D38999/20FB35PN 09J7641
Product Name Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details