Eaton Corporation Inductors, Coils, Chokes - Arrays, Signal Transformers CTX33-2

Description
Win Source Part Number: 1378211-CTX33-2 Category: Inductors, Coils, Chokes - Arrays, Signal Transformers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Eaton - Electronics Division Series: OCTA-PAC® Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.450" L x 0.450" W (11.43mm x 11.43mm) ECCN: EAR99 Shielding: Unshielded Height: 0.235" (5.97mm) Number of Coils: 2 Inductance - Connected In Parallel: 31.77 µH Inductance - Connected In Series: 127.09 µH Current Rating - Parallel: 1.4 A Current Rating - Series: 700 mA DC Resistance (DCR) - Parallel: 105mOhm Max DC Resistance (DCR) - Series: 420mOhm Max
Request a Quote Datasheet
Description
Win Source Part Number: 1378211-CTX33-2 Category: Inductors, Coils, Chokes - Arrays, Signal Transformers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Eaton - Electronics Division Series: OCTA-PAC® Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.450" L x 0.450" W (11.43mm x 11.43mm) ECCN: EAR99 Shielding: Unshielded Height: 0.235" (5.97mm) Number of Coils: 2 Inductance - Connected In Parallel: 31.77 µH Inductance - Connected In Series: 127.09 µH Current Rating - Parallel: 1.4 A Current Rating - Series: 700 mA DC Resistance (DCR) - Parallel: 105mOhm Max DC Resistance (DCR) - Series: 420mOhm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1378211-CTX33-2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1378211-CTX33-2
Inductors, Coils, Chokes - Arrays, Signal Transformers 1378211-CTX33-2
Win Source Part Number: 1378211-CTX33-2 Category: Inductors, Coils, Chokes - Arrays, Signal Transformers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Eaton - Electronics Division Series: OCTA-PAC® Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.450" L x 0.450" W (11.43mm x 11.43mm) ECCN: EAR99 Shielding: Unshielded Height: 0.235" (5.97mm) Number of Coils: 2 Inductance - Connected In Parallel: 31.77 µH Inductance - Connected In Series: 127.09 µH Current Rating - Parallel: 1.4 A Current Rating - Series: 700 mA DC Resistance (DCR) - Parallel: 105mOhm Max DC Resistance (DCR) - Series: 420mOhm Max

Win Source Part Number: 1378211-CTX33-2
Category: Inductors, Coils, Chokes - Arrays, Signal Transformers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Eaton - Electronics Division
Series: OCTA-PAC®
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.450" L x 0.450" W (11.43mm x 11.43mm)
ECCN: EAR99
Shielding: Unshielded
Height: 0.235" (5.97mm)
Number of Coils: 2
Inductance - Connected In Parallel: 31.77 µH
Inductance - Connected In Series: 127.09 µH
Current Rating - Parallel: 1.4 A
Current Rating - Series: 700 mA
DC Resistance (DCR) - Parallel: 105mOhm Max
DC Resistance (DCR) - Series: 420mOhm Max

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1378211-CTX33-2
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
Pulse Transformers - 486-4101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details