Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
POWER INDUCTOR, 1UH, 9.23A, 25%; Product Range:OCTA-PAC PLUS CTX 4A Series; Inductance, Parallel:1.39µH; RMS Current, Parallel:9.23A; Saturation Current, Parallel:11.25A; DC Resistance Max, Parallel:0.0052ohm; Inductance:1µH RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CTX1-4A-R | 54K4284 |
| Product Name | Power Inductor | Power Inductor, 1Uh, 9.23A, 25%; Product Range Eaton Coiltronics |
| Inductance Range | 1 microH |