Eaton Corporation Arrays, Signal Transformers - CTX0.47-2P-R CTX0.47-2P-R

Description
Manufacturer: Eaton Bussmann Win Source Part Number: 916180-CTX0.47-2P-R Series: Econo-Pac™ Operating Temperature Range: -40°C ~ 85°C Features: Unshielded 2 Coil Inductor Array 2.18 µH Inductance - Connected in Series 540 nH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 5.9 A Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.4000 Other Part Number: CTX0-47-2P-R, CTX0.47-2P, CTX0.47-2P-ND
Request a Quote Datasheet
Description
Manufacturer: Eaton Bussmann Win Source Part Number: 916180-CTX0.47-2P-R Series: Econo-Pac™ Operating Temperature Range: -40°C ~ 85°C Features: Unshielded 2 Coil Inductor Array 2.18 µH Inductance - Connected in Series 540 nH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 5.9 A Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.4000 Other Part Number: CTX0-47-2P-R, CTX0.47-2P, CTX0.47-2P-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - CTX0.47-2P-R - 916180-CTX0.47-2P-R - Win Source Electronics
Laguna Hills, CA, United States
Arrays, Signal Transformers - CTX0.47-2P-R
916180-CTX0.47-2P-R
Arrays, Signal Transformers - CTX0.47-2P-R 916180-CTX0.47-2P-R
Manufacturer: Eaton Bussmann Win Source Part Number: 916180-CTX0.47-2P-R Series: Econo-Pac™ Operating Temperature Range: -40°C ~ 85°C Features: Unshielded 2 Coil Inductor Array 2.18 µH Inductance - Connected in Series 540 nH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 5.9 A Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.4000 Other Part Number: CTX0-47-2P-R, CTX0.47-2P, CTX0.47-2P-ND

Manufacturer: Eaton Bussmann
Win Source Part Number: 916180-CTX0.47-2P-R
Series: Econo-Pac™
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded 2 Coil Inductor Array 2.18 µH Inductance - Connected in Series 540 nH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 5.9 A Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.4000
Other Part Number: CTX0-47-2P-R, CTX0.47-2P, CTX0.47-2P-ND

Buy Now Datasheet
Power Inductor, 540Nh, 5.9A, 20%; Product Range Eaton Coiltronics - 52K7388 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 540Nh, 5.9A, 20%; Product Range Eaton Coiltronics
52K7388
Power Inductor, 540Nh, 5.9A, 20%; Product Range Eaton Coiltronics 52K7388
POWER INDUCTOR, 540NH, 5.9A, 20%; Product Range:ECONO-PAC 2P Series; Inductance, Parallel:540nH; RMS Current, Parallel:5.9A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.006ohm; Product Length:8.89mm RoHS Compliant: Yes

POWER INDUCTOR, 540NH, 5.9A, 20%; Product Range:ECONO-PAC 2P Series; Inductance, Parallel:540nH; RMS Current, Parallel:5.9A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.006ohm; Product Length:8.89mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 916180-CTX0.47-2P-R 52K7388
Product Name Arrays, Signal Transformers - CTX0.47-2P-R Power Inductor, 540Nh, 5.9A, 20%; Product Range Eaton Coiltronics
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Testing Frequency 100 kHz
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-27N 0402CT-27NXJRW , 0402CT-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers