Tripp Lite by Eaton Battery Chargers CSD1006USB

Description
Charging Station Battery Charger 2.4A
Request a Quote Datasheet
Description
Charging Station Battery Charger 2.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - CSD1006USB-ND - DigiKey
Thief River Falls, MN, United States
Battery Chargers
CSD1006USB-ND
Battery Chargers CSD1006USB-ND
Charging Station Battery Charger 2.4A

Charging Station Battery Charger 2.4A

Buy Now Datasheet
Battery Products - Battery Chargers - CSD1006USB - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Chargers
CSD1006USB
Battery Products - Battery Chargers CSD1006USB
Win Source Part Number: 1136926-CSD1006USB Category: Battery Products>Battery Chargers Type: Charging Station Termination Style: USB A Receptacle Package: Bulk Standard Package: 1 Voltage - Input: 100 ~ 240VAC Battery Chemistry: Mobile Devices Number of Cells: 10 Charge Current - Max: 2.4A Mounting Type: Custom Temperature Range - Operating: 5°C ~ 35°C Dimension: 13.54" L x 16.54" W x 8.94" H (343.92mm x 420.12mm x 227.08mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Tripp Lite Approval Agency: CE, FCC

Win Source Part Number: 1136926-CSD1006USB
Category: Battery Products>Battery Chargers
Type: Charging Station
Termination Style: USB A Receptacle
Package: Bulk
Standard Package: 1
Voltage - Input: 100 ~ 240VAC
Battery Chemistry: Mobile Devices
Number of Cells: 10
Charge Current - Max: 2.4A
Mounting Type: Custom
Temperature Range - Operating: 5°C ~ 35°C
Dimension: 13.54" L x 16.54" W x 8.94" H (343.92mm x 420.12mm x 227.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: Tripp Lite
Approval Agency: CE, FCC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Battery Chargers Battery Chargers
Product Number CSD1006USB-ND CSD1006USB
Product Name Battery Chargers Battery Products - Battery Chargers
Approval CE, FCC CE, FCC
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY CHARGERS FA10010 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 230 volts
Current 12.0 amps
View Details
Display Screen Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
Micropower SL180 48/320 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 380 to 440 volts
View Details
Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details