Tripp Lite by Eaton 10-Device Desktop AC Charging Station with Surge Protector for Tablets, Laptops and E-Readers CSD1006AC

Description
The CSD1006AC 10-Device Desktop AC Charging Station provides AC charging, secure storage and cord management for up to 10 tablets, laptops and e-readers up to 10.5 inches. Each slot is 1 1/4" wide. It’s recommended for schools, offices, warehouses, retail outlets, worksites, healthcare facilities and anywhere else multiple mobile devices are used. Devices fit into slots 1.25 inches wide. Their AC adapters plug into the 10 widely spaced NEMA 5-15R outlets as needed for proficient charging. The devices are protected by 2,880 joules of surge suppression and EMI/RFI noise filtering that protect against potentially harmful bursts in voltage. Diagnostic LEDs let you know that the charging station is grounded and the connected devices protected. An auto-shutoff feature cuts off power to the outlets in case of a power spike. The CSD1006AC locks with the included keys to help prevent theft, damage or tampering. A cable with combination lock is also included to secure the charging station to a desk, table, cart or other flat surface. The six-foot AC input cord with NEMA 5-15P plug helps you place the charging station in a convenient location. Storage shelf dividers are easily removed to accommodate thicker devices. Cabling is secured beneath the shelf tray to alleviate clutter. The CSD1006AC comes with a 1-year lifetime warranty. The included Surge Suppressor comes with a lifetime limited warranty and $100,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). Features Convenient AC Charging 10 NEMA 5-15R outlets for charging tablets, laptops and e-readers up to 10.5 in. Devices fit into slots 1.25 in. wide 6 ft. AC input cord with right-angle NEMA 5-15P plug reaches convenient outlets Recommended wherever multiple mobile devices are used—schools, offices, warehouses, etc. Comprehensive Protection 2,880 joules of surge suppression EMI/RFI noise filtering Diagnostic LEDs indicate grounded connection and protected outlets Automatically shuts down outlets in case of power surge Complete Security Locks with included keys to help prevent device theft, damage or tampering Included combination cable lock secures the unit to a desk or cart Clutter-Reducing Organization AC outlets, power adapters and cords store out of sight Staggered outlets fit power adapters without blocking adjacent outlets Storage shelf dividers can be removed to accommodate thicker devices Included Surge Suppressor Protected by Lifetime Limited Warranty and Insurance $100,000 of Ultimate Lifetime Insurance for any connected equipment damaged by a power surge (U.S., Canada and Puerto Rico only)
Description
The CSD1006AC 10-Device Desktop AC Charging Station provides AC charging, secure storage and cord management for up to 10 tablets, laptops and e-readers up to 10.5 inches. Each slot is 1 1/4" wide. It’s recommended for schools, offices, warehouses, retail outlets, worksites, healthcare facilities and anywhere else multiple mobile devices are used. Devices fit into slots 1.25 inches wide. Their AC adapters plug into the 10 widely spaced NEMA 5-15R outlets as needed for proficient charging. The devices are protected by 2,880 joules of surge suppression and EMI/RFI noise filtering that protect against potentially harmful bursts in voltage. Diagnostic LEDs let you know that the charging station is grounded and the connected devices protected. An auto-shutoff feature cuts off power to the outlets in case of a power spike. The CSD1006AC locks with the included keys to help prevent theft, damage or tampering. A cable with combination lock is also included to secure the charging station to a desk, table, cart or other flat surface. The six-foot AC input cord with NEMA 5-15P plug helps you place the charging station in a convenient location. Storage shelf dividers are easily removed to accommodate thicker devices. Cabling is secured beneath the shelf tray to alleviate clutter. The CSD1006AC comes with a 1-year lifetime warranty. The included Surge Suppressor comes with a lifetime limited warranty and $100,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). Features Convenient AC Charging 10 NEMA 5-15R outlets for charging tablets, laptops and e-readers up to 10.5 in. Devices fit into slots 1.25 in. wide 6 ft. AC input cord with right-angle NEMA 5-15P plug reaches convenient outlets Recommended wherever multiple mobile devices are used—schools, offices, warehouses, etc. Comprehensive Protection 2,880 joules of surge suppression EMI/RFI noise filtering Diagnostic LEDs indicate grounded connection and protected outlets Automatically shuts down outlets in case of power surge Complete Security Locks with included keys to help prevent device theft, damage or tampering Included combination cable lock secures the unit to a desk or cart Clutter-Reducing Organization AC outlets, power adapters and cords store out of sight Staggered outlets fit power adapters without blocking adjacent outlets Storage shelf dividers can be removed to accommodate thicker devices Included Surge Suppressor Protected by Lifetime Limited Warranty and Insurance $100,000 of Ultimate Lifetime Insurance for any connected equipment damaged by a power surge (U.S., Canada and Puerto Rico only)

Suppliers

Company
Product
Description
Supplier Links
10-Device Desktop AC Charging Station with Surge Protector for Tablets, Laptops and E-Readers - CSD1006AC - Tripp Lite by Eaton
Chicago, IL, United States
10-Device Desktop AC Charging Station with Surge Protector for Tablets, Laptops and E-Readers
CSD1006AC
10-Device Desktop AC Charging Station with Surge Protector for Tablets, Laptops and E-Readers CSD1006AC
The CSD1006AC 10-Device Desktop AC Charging Station provides AC charging, secure storage and cord management for up to 10 tablets, laptops and e-readers up to 10.5 inches. Each slot is 1 1/4" wide. It’s recommended for schools, offices, warehouses, retail outlets, worksites, healthcare facilities and anywhere else multiple mobile devices are used. Devices fit into slots 1.25 inches wide. Their AC adapters plug into the 10 widely spaced NEMA 5-15R outlets as needed for proficient charging. The devices are protected by 2,880 joules of surge suppression and EMI/RFI noise filtering that protect against potentially harmful bursts in voltage. Diagnostic LEDs let you know that the charging station is grounded and the connected devices protected. An auto-shutoff feature cuts off power to the outlets in case of a power spike. The CSD1006AC locks with the included keys to help prevent theft, damage or tampering. A cable with combination lock is also included to secure the charging station to a desk, table, cart or other flat surface. The six-foot AC input cord with NEMA 5-15P plug helps you place the charging station in a convenient location. Storage shelf dividers are easily removed to accommodate thicker devices. Cabling is secured beneath the shelf tray to alleviate clutter. The CSD1006AC comes with a 1-year lifetime warranty. The included Surge Suppressor comes with a lifetime limited warranty and $100,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). Features Convenient AC Charging 10 NEMA 5-15R outlets for charging tablets, laptops and e-readers up to 10.5 in. Devices fit into slots 1.25 in. wide 6 ft. AC input cord with right-angle NEMA 5-15P plug reaches convenient outlets Recommended wherever multiple mobile devices are used—schools, offices, warehouses, etc. Comprehensive Protection 2,880 joules of surge suppression EMI/RFI noise filtering Diagnostic LEDs indicate grounded connection and protected outlets Automatically shuts down outlets in case of power surge Complete Security Locks with included keys to help prevent device theft, damage or tampering Included combination cable lock secures the unit to a desk or cart Clutter-Reducing Organization AC outlets, power adapters and cords store out of sight Staggered outlets fit power adapters without blocking adjacent outlets Storage shelf dividers can be removed to accommodate thicker devices Included Surge Suppressor Protected by Lifetime Limited Warranty and Insurance $100,000 of Ultimate Lifetime Insurance for any connected equipment damaged by a power surge (U.S., Canada and Puerto Rico only)

The CSD1006AC 10-Device Desktop AC Charging Station provides AC charging, secure storage and cord management for up to 10 tablets, laptops and e-readers up to 10.5 inches. Each slot is 1 1/4" wide. It’s recommended for schools, offices, warehouses, retail outlets, worksites, healthcare facilities and anywhere else multiple mobile devices are used.
Devices fit into slots 1.25 inches wide. Their AC adapters plug into the 10 widely spaced NEMA 5-15R outlets as needed for proficient charging. The devices are protected by 2,880 joules of surge suppression and EMI/RFI noise filtering that protect against potentially harmful bursts in voltage. Diagnostic LEDs let you know that the charging station is grounded and the connected devices protected. An auto-shutoff feature cuts off power to the outlets in case of a power spike.
The CSD1006AC locks with the included keys to help prevent theft, damage or tampering. A cable with combination lock is also included to secure the charging station to a desk, table, cart or other flat surface. The six-foot AC input cord with NEMA 5-15P plug helps you place the charging station in a convenient location. Storage shelf dividers are easily removed to accommodate thicker devices. Cabling is secured beneath the shelf tray to alleviate clutter.
The CSD1006AC comes with a 1-year lifetime warranty. The included Surge Suppressor comes with a lifetime limited warranty and $100,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only).

Features

Convenient AC Charging

  • 10 NEMA 5-15R outlets for charging tablets, laptops and e-readers up to 10.5 in.
  • Devices fit into slots 1.25 in. wide
  • 6 ft. AC input cord with right-angle NEMA 5-15P plug reaches convenient outlets
  • Recommended wherever multiple mobile devices are used—schools, offices, warehouses, etc.

Comprehensive Protection

  • 2,880 joules of surge suppression
  • EMI/RFI noise filtering
  • Diagnostic LEDs indicate grounded connection and protected outlets
  • Automatically shuts down outlets in case of power surge

Complete Security

  • Locks with included keys to help prevent device theft, damage or tampering
  • Included combination cable lock secures the unit to a desk or cart

Clutter-Reducing Organization

  • AC outlets, power adapters and cords store out of sight
  • Staggered outlets fit power adapters without blocking adjacent outlets
  • Storage shelf dividers can be removed to accommodate thicker devices

Included Surge Suppressor Protected by Lifetime Limited Warranty and Insurance

  • $100,000 of Ultimate Lifetime Insurance for any connected equipment damaged by a power surge (U.S., Canada and Puerto Rico only)
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Surge Suppressors
Product Number CSD1006AC
Product Name 10-Device Desktop AC Charging Station with Surge Protector for Tablets, Laptops and E-Readers
Unlock Full Specs
to access all available technical data

Similar Products

ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Type 7P.21 – Surge Protection Device (SPD) - 7P2180750015 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details