SWITCH TOGGLE SP 20A 120/277V B/
| DigiKey | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 6215-CSB120V-ND |
| Product Name | Toggle Switches |
| Switch Type | Toggle |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw |