Eaton Corporation - Sensors OEM-Style Cable CSAS4F4CB2204

Description
Finish your sensor installation with high performance Connector Cables from Eaton's Cutler-Hammer. Our standard line includes a wide variety of single- and double-connector cables, as well as an assortment of multi-connector blocks for consolidating the wiring of up to 8 sensors into a single cable. We also offer a line of OEM-style micro-connector cables that are ideal for high volume needs. Approvals UL Listed (Micro and Nano Styles) UL Recognized (Mini Style and Blocks) CSA Certified (All)
Datasheet
Description
Finish your sensor installation with high performance Connector Cables from Eaton's Cutler-Hammer. Our standard line includes a wide variety of single- and double-connector cables, as well as an assortment of multi-connector blocks for consolidating the wiring of up to 8 sensors into a single cable. We also offer a line of OEM-style micro-connector cables that are ideal for high volume needs. Approvals UL Listed (Micro and Nano Styles) UL Recognized (Mini Style and Blocks) CSA Certified (All)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM-Style Cable - CSAS4F4CB2204 - Eaton Corporation - Sensors
Mukilteo, WA, USA
OEM-Style Cable
CSAS4F4CB2204
OEM-Style Cable CSAS4F4CB2204
Finish your sensor installation with high performance Connector Cables from Eaton's Cutler-Hammer. Our standard line includes a wide variety of single- and double-connector cables, as well as an assortment of multi-connector blocks for consolidating the wiring of up to 8 sensors into a single cable. We also offer a line of OEM-style micro-connector cables that are ideal for high volume needs. Approvals UL Listed (Micro and Nano Styles) UL Recognized (Mini Style and Blocks) CSA Certified (All)

Finish your sensor installation with high performance Connector Cables from Eaton's Cutler-Hammer. Our standard line includes a wide variety of single- and double-connector cables, as well as an assortment of multi-connector blocks for consolidating the wiring of up to 8 sensors into a single cable. We also offer a line of OEM-style micro-connector cables that are ideal for high volume needs.

Approvals

  • UL Listed (Micro and Nano Styles)
  • UL Recognized (Mini Style and Blocks)
  • CSA Certified (All)
Supplier's Site Datasheet
Cable for Computer Nework Etc… - 5358825 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
5358825
Cable for Computer Nework Etc… 5358825
MICRO CONNECTOR CABLE, 4M LENGTH, 4 PIN AC IN-LINE. FREE 2 YEAR RADWELL WARRANTY

MICRO CONNECTOR CABLE, 4M LENGTH, 4 PIN AC IN-LINE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation - Sensors Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number CSAS4F4CB2204 5358825
Product Name OEM-Style Cable Cable for Computer Nework Etc…
Application Instrumentation and Control; Sensors Computer
Product Type Micro
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 1500mm, single-end, Screw-Lok Reverse Fix - G125-FC116052-04-1500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Female BNC Breakout to Standard Alligator Clips - 1009 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details