Eaton Corporation - Sensors Single Connector Cable CSAR4F4CY1805

Description
Finish your sensor installation with high performance Connector Cables from Eaton's Cutler-Hammer. Our standard line includes a wide variety of single- and double-connector cables, as well as an assortment of multi-connector blocks for consolidating the wiring of up to 8 sensors into a single cable. We also offer a line of OEM-style micro-connector cables that are ideal for high volume needs. Approvals UL Listed (Micro and Nano Styles) UL Recognized (Mini Style and Blocks) CSA Certified (All)
Datasheet
Description
Finish your sensor installation with high performance Connector Cables from Eaton's Cutler-Hammer. Our standard line includes a wide variety of single- and double-connector cables, as well as an assortment of multi-connector blocks for consolidating the wiring of up to 8 sensors into a single cable. We also offer a line of OEM-style micro-connector cables that are ideal for high volume needs. Approvals UL Listed (Micro and Nano Styles) UL Recognized (Mini Style and Blocks) CSA Certified (All)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Connector Cable - CSAR4F4CY1805 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Single Connector Cable
CSAR4F4CY1805
Single Connector Cable CSAR4F4CY1805
Finish your sensor installation with high performance Connector Cables from Eaton's Cutler-Hammer. Our standard line includes a wide variety of single- and double-connector cables, as well as an assortment of multi-connector blocks for consolidating the wiring of up to 8 sensors into a single cable. We also offer a line of OEM-style micro-connector cables that are ideal for high volume needs. Approvals UL Listed (Micro and Nano Styles) UL Recognized (Mini Style and Blocks) CSA Certified (All)

Finish your sensor installation with high performance Connector Cables from Eaton's Cutler-Hammer. Our standard line includes a wide variety of single- and double-connector cables, as well as an assortment of multi-connector blocks for consolidating the wiring of up to 8 sensors into a single cable. We also offer a line of OEM-style micro-connector cables that are ideal for high volume needs.

Approvals

  • UL Listed (Micro and Nano Styles)
  • UL Recognized (Mini Style and Blocks)
  • CSA Certified (All)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Cable Assemblies
Product Number CSAR4F4CY1805
Product Name Single Connector Cable
Application Instrumentation and Control; Sensors
Product Type Micro
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 087736-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details