Finish your sensor installation with high performance Connector Cables from Eaton's Cutler-Hammer. Our standard line includes a wide variety of single- and double-connector cables, as well as an assortment of multi-connector blocks for consolidating the wiring of up to 8 sensors into a single cable. We also offer a line of OEM-style micro-connector cables that are ideal for high volume needs.
Approvals
CORDSET,AC,RA,3P 3W,2M,YEL
CABLE, 3 PIN, 2 METER, 3 WIRE, 22 AWG, RIGHT ANGLE FEMALE. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation - Sensors | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CSAR3F3CY2202 | 5730-CSAR3F3CY2202-ND | 5358689 |
| Product Name | Single Connector Cable | Circular Cable Assemblies | QD Cable/Cord Set |
| Application | Instrumentation and Control; Sensors | ||
| Product Type | Micro | ||
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) | |
| Connector Type | UNF Micro |