Eaton Corporation Battery COMP-112

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1000mAh Battery Chemistry: Lithium Cell Type: Wafer Cell Cell Size: Number of Cells: 1 Termination style: Board Mountable Height: Length: Width: Weight: 0.4 oz
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1000mAh Battery Chemistry: Lithium Cell Type: Wafer Cell Cell Size: Number of Cells: 1 Termination style: Board Mountable Height: Length: Width: Weight: 0.4 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - COMP-112 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
COMP-112
Battery COMP-112
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1000mAh Battery Chemistry: Lithium Cell Type: Wafer Cell Cell Size: Number of Cells: 1 Termination style: Board Mountable Height: Length: Width: Weight: 0.4 oz

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 1000mAh

Battery Chemistry: Lithium

Cell Type: Wafer Cell

Cell Size:

Number of Cells: 1

Termination style: Board Mountable

Height:

Length:

Width:

Weight: 0.4 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-112
Product Name Battery
Standard Cylindrical Battery Sizes Wafer Cell
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1407 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 8.5 inch (216 mm)
View Details