Eaton Corporation Magnetic Lighting Contactor CN35KN3H

Description
ELECTRICALLY HELD TYPE UL, CSA APPROVAL 480 V (FILAMENT LAMP), 600 V (BALLAST LAMP) VOLTAGE RATING OPEN ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) 277 V AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 100 AMPERE AT 480 V TUNGSTEN LIGHTING/600 V BALLAST LIGHTING RESISTIVE AMPERE CN35 MODEL
Datasheet
Description
ELECTRICALLY HELD TYPE UL, CSA APPROVAL 480 V (FILAMENT LAMP), 600 V (BALLAST LAMP) VOLTAGE RATING OPEN ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) 277 V AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 100 AMPERE AT 480 V TUNGSTEN LIGHTING/600 V BALLAST LIGHTING RESISTIVE AMPERE CN35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Lighting Contactor - CN35KN3H - Eaton Corporation
Cleveland, OH, USA
Magnetic Lighting Contactor
CN35KN3H
Magnetic Lighting Contactor CN35KN3H
ELECTRICALLY HELD TYPE UL, CSA APPROVAL 480 V (FILAMENT LAMP), 600 V (BALLAST LAMP) VOLTAGE RATING OPEN ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) 277 V AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 100 AMPERE AT 480 V TUNGSTEN LIGHTING/600 V BALLAST LIGHTING RESISTIVE AMPERE CN35 MODEL
  • ELECTRICALLY HELD TYPE
  • UL, CSA APPROVAL
  • 480 V (FILAMENT LAMP), 600 V (BALLAST LAMP) VOLTAGE RATING
  • OPEN ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • 277 V AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 100 AMPERE AT 480 V TUNGSTEN LIGHTING/600 V BALLAST LIGHTING RESISTIVE AMPERE
  • CN35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Electrical Contactors
Product Number CN35KN3H
Product Name Magnetic Lighting Contactor
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXSA16CEB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Auxiliary Contacts - 1221054 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details