Eaton Corporation Magnetic Lighting Contactor CN35GN2EB

Description
ELECTRICALLY HELD TYPE UL, CSA APPROVAL 480 V (FILAMENT LAMP), 600 V (BALLAST LAMP) VOLTAGE RATING OPEN ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) 208 V AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 60 AMPERE AT 480 V TUNGSTEN LIGHTING/600 V BALLAST LIGHTING RESISTIVE AMPERE CN35 MODEL
Datasheet
Description
ELECTRICALLY HELD TYPE UL, CSA APPROVAL 480 V (FILAMENT LAMP), 600 V (BALLAST LAMP) VOLTAGE RATING OPEN ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) 208 V AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 60 AMPERE AT 480 V TUNGSTEN LIGHTING/600 V BALLAST LIGHTING RESISTIVE AMPERE CN35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Lighting Contactor - CN35GN2EB - Eaton Corporation
Cleveland, OH, USA
Magnetic Lighting Contactor
CN35GN2EB
Magnetic Lighting Contactor CN35GN2EB
ELECTRICALLY HELD TYPE UL, CSA APPROVAL 480 V (FILAMENT LAMP), 600 V (BALLAST LAMP) VOLTAGE RATING OPEN ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) 208 V AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 60 AMPERE AT 480 V TUNGSTEN LIGHTING/600 V BALLAST LIGHTING RESISTIVE AMPERE CN35 MODEL
  • ELECTRICALLY HELD TYPE
  • UL, CSA APPROVAL
  • 480 V (FILAMENT LAMP), 600 V (BALLAST LAMP) VOLTAGE RATING
  • OPEN ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • 208 V AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 60 AMPERE AT 480 V TUNGSTEN LIGHTING/600 V BALLAST LIGHTING RESISTIVE AMPERE
  • CN35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Electrical Contactors
Product Number CN35GN2EB
Product Name Magnetic Lighting Contactor
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.13 - Industrial contactors - 6K1390724374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 3596-GXNC14FA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details