CONTACTOR, 1NO, 120VAC, 20A, 12P; Load Current Inductive:-; Relay Mounting:-; Operating Voltage:-; Contact Configuration:1NO; No. of Poles:12 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V
| Eaton Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contactors | Electrical Contactors |
| Product Number | CN35BN12AB | 49K4524 |
| Product Name | Magnetic Lighting Contactor | Contactor, 1No, 120Vac, 20A, 12P; Load Current Inductive Eaton Cutler Hammer |
| Type | Electrical Contactor | Electrical Contactor |
| International Approvals | UL, CSA | |
| Current | 20 amps |