Eaton Corp. / Commercial Controls Division Contactor, 3Pst, 120V, Panel; Load Current Inductive Eaton Cutler Hammer CN15BN3AB

Description
CONTACTOR, 3PST, 120V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V RoHS Compliant: No
Datasheet
Description
CONTACTOR, 3PST, 120V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst, 120V, Panel; Load Current Inductive Eaton Cutler Hammer - 46K1569 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst, 120V, Panel; Load Current Inductive Eaton Cutler Hammer
46K1569
Contactor, 3Pst, 120V, Panel; Load Current Inductive Eaton Cutler Hammer 46K1569
CONTACTOR, 3PST, 120V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V RoHS Compliant: No

CONTACTOR, 3PST, 120V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 46K1569
Product Name Contactor, 3Pst, 120V, Panel; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21FAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
S310 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 300 volts
View Details
Type 22.44 - Modular contactor 40A - 224402304710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details