Eaton Corporation Common Mode Chokes CMS3-10-R

Description
518µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.45A DCR 76mOhm (Typ)
Request a Quote Datasheet
Description
518µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.45A DCR 76mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 513-1792-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
513-1792-1-ND
Common Mode Chokes 513-1792-1-ND
518µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.45A DCR 76mOhm (Typ)

518µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.45A DCR 76mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 513-1792-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
513-1792-2-ND
Common Mode Chokes 513-1792-2-ND
518µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.45A DCR 76mOhm (Typ)

518µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.45A DCR 76mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 513-1792-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
513-1792-6-ND
Common Mode Chokes 513-1792-6-ND
518µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.45A DCR 76mOhm (Typ)

518µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.45A DCR 76mOhm (Typ)

Buy Now Datasheet
Power Inductor - CMS3-10-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
CMS3-10-R
Power Inductor CMS3-10-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
Common Mode Chokes - CMS3-10-R
915632-CMS3-10-R
Common Mode Chokes - CMS3-10-R 915632-CMS3-10-R
Manufacturer: Eaton Bussmann Win Source Part Number: 915632-CMS3-10-R Series: CMS Operating Temperature Range: -40°C ~ 160°C Features: 2 Line Common Mode Choke Surface Mount 1.45A DCR 76mOhm (Typ) Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: CMS3-10-ND, CMS3-10, CMS3-10-R-ND, 513-1792-1, CMS310R, 513-1792-2, 513-1792-6

Manufacturer: Eaton Bussmann
Win Source Part Number: 915632-CMS3-10-R
Series: CMS
Operating Temperature Range: -40°C ~ 160°C
Features: 2 Line Common Mode Choke Surface Mount 1.45A DCR 76mOhm (Typ)
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8548.90.0100
Other Part Number: CMS3-10-ND, CMS3-10, CMS3-10-R-ND, 513-1792-1, CMS310R, 513-1792-2, 513-1792-6

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 513-1792-1-ND CMS3-10-R 915632-CMS3-10-R
Product Name Common Mode Chokes Power Inductor Common Mode Chokes - CMS3-10-R
Operating Temperature -40 to 160 C (-40 to 320 F) -40 to 160 C (-40 to 320 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 4-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0820 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N4 0302CS-7N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details