Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
360µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.35A DCR 84mOhm (Typ)
360µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.35A DCR 84mOhm (Typ)
360µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.35A DCR 84mOhm (Typ)
Single Phase EMI Filter, ROHS COMPLIANT PACKAGE-4 Product overview: CMS2-8-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMS2-8-R can be used for catalog matching and distributor lookup.
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CMS2-8-R | 283-CMS2-8-RCT-ND | 839-CMS2-8-R |
| Product Name | Power Inductor | Common Mode Chokes | Inductor and Choke |
| Operating Temperature | -40 to 160 C (-40 to 320 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Application | Common Mode Choke; RF Choke | ||
| DCR | 0.0840 ohms | ||
| Rated DC Current | 1350 milliamps |