2.8A 102uH 2-Line SMD EMI/RFI Power Line Filter Product overview: CMS2-4-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.8A, 102uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.8A, 102uH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMS2-4-R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1022048-CMS2-4-R
Category: Filters>Common Mode Chokes
Series: CMS
Package: Tape & Reel
Current Rating (Max): 2.8A
Standard Package: 800
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.236" (6.00mm)
Number of Lines: 2
Inductance @ Frequency: 102 µH @ 100 kHz
DC Resistance (DCR) (Max): 19mOhm (Typ)
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 160°C
Dimension: 0.350" L x 0.350" W (8.90mm x 8.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Eaton - Electronics Division
Other Names: 513-1115-2,513-1115-
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
102µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8A DCR 19mOhm (Typ)
102µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8A DCR 19mOhm (Typ)
102µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8A DCR 19mOhm (Typ)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-CMS2-4-R | 1022048-CMS2-4-R | CMS2-4-R | 513-1115-2-ND |
| Product Name | SMD 2.8A 102uH Inductor and Choke | Filters - Common Mode Chokes | Power Inductor | Common Mode Chokes |
| Core Material | Ferrite | |||
| Inductance Range | 102 microH | 102 microH | ||
| Standards and Certifications | RoHS | |||
| Operating Temperature | -40 to 160 C (-40 to 320 F) | -40 to 160 C (-40 to 320 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology |