Single Phase EMI Filter, ROHS COMPLIANT PACKAGE-4 Product overview: CMS2-2-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMS2-2-R can be used for catalog matching and distributor lookup.
40µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.4A DCR 8mOhm (Typ)
40µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.4A DCR 8mOhm (Typ)
40µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.4A DCR 8mOhm (Typ)
Win Source Part Number: 1216677-CMS2-2-R
Category: Filters>Common Mode Chokes
Series: CMS
Package: Tape & Reel
Current Rating (Max): 4.4A
Standard Package: 800
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.236" (6.00mm)
Number of Lines: 2
Inductance @ Frequency: 40 µH @ 100 kHz
DC Resistance (DCR) (Max): 8mOhm (Typ)
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 160°C
Dimension: 0.350" L x 0.350" W (8.90mm x 8.90mm)
Alternative Parts (Cross-Reference): CMS22R;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Eaton - Electronics Division
Other Names: CMS22R,513-1687-6,CM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-CMS2-2-R | 513-1687-2-ND | 1216677-CMS2-2-R |
| Product Name | Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 160 C (-40 to 320 F) | -40 to 160 C (-40 to 320 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | RF Choke |