Manufacturer: Eaton - Electronics Division
Win Source Part Number: 811653-CMS2-1-R
Packaging: Reel
Mounting Style: SMD
Filter Type: Power Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 160°C
Dimension: 0.350" L x 0.350" W (8.90mm x 8.90mm)
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.236" (6.00mm)
Current Rating (Maximum): 5.35A
DC Resistance (DCR) (Maximum): 5mOhm (Typ)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Inductance at Frequency: 25μH at 100kHz
2-Line 5.35A 25uH Ferrite Power Line EMI Filter, SMD Product overview: CMS2-1-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.35A, 25uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.35A, 25uH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMS2-1-R can be used for catalog matching and distributor lookup.
25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.35A DCR 5mOhm (Typ)
25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.35A DCR 5mOhm (Typ)
25µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.35A DCR 5mOhm (Typ)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811653-CMS2-1-R | 839-CMS2-1-R | 283-CMS2-1-RTR-ND | CMS2-1-R |
| Product Name | Common Mode Chokes - CMS2-1-R | SMD 5.35A 25uH Inductor and Choke | Common Mode Chokes | Power Inductor |
| Operating Temperature | -40 to 160 C (-40 to 320 F) | -40 to 160 C (-40 to 320 F) | ||
| Inductance Range | 25 microH | 25 microH | ||
| DCR | 0.0050 ohms | 0.0050 ohms | ||
| Rated DC Current | 5350 milliamps | 5350 milliamps | ||
| Packing Method | Tape Reel; Reel | Tape Reel |