STANDARD INDUCTOR, 41.5UH, 2.6A; DC Current Rating:2.6A; Inductance:41.5µH; Product Range:CMS Series; Impedance:-; Product Length:9.4mm; Product Width:7.2mm; Product Height:2.6mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 52K9518 |
| Product Name | Standard Inductor, 41.5Uh, 2.6A; Dc Current Rating Eaton Coiltronics |
| Standards and Certifications | RoHS |