Eaton Corporation Common Mode Chokes - CMS1-3-R CMS1-3-R

Description
Manufacturer: Eaton Bussmann Win Source Part Number: 915631-CMS1-3-R Series: CMS Operating Temperature Range: -40°C ~ 160°C Features: 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: Q7485121C, 513-1749-6, CMS1-3, 513-1749-2, 513-1749-1, CMS1-3-R-ND, CMS1-3-ND, CMS13R
Request a Quote Datasheet
Description
Manufacturer: Eaton Bussmann Win Source Part Number: 915631-CMS1-3-R Series: CMS Operating Temperature Range: -40°C ~ 160°C Features: 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: Q7485121C, 513-1749-6, CMS1-3, 513-1749-2, 513-1749-1, CMS1-3-R-ND, CMS1-3-ND, CMS13R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - CMS1-3-R
915631-CMS1-3-R
Common Mode Chokes - CMS1-3-R 915631-CMS1-3-R
Manufacturer: Eaton Bussmann Win Source Part Number: 915631-CMS1-3-R Series: CMS Operating Temperature Range: -40°C ~ 160°C Features: 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: Q7485121C, 513-1749-6, CMS1-3, 513-1749-2, 513-1749-1, CMS1-3-R-ND, CMS1-3-ND, CMS13R

Manufacturer: Eaton Bussmann
Win Source Part Number: 915631-CMS1-3-R
Series: CMS
Operating Temperature Range: -40°C ~ 160°C
Features: 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8548.90.0100
Other Part Number: Q7485121C, 513-1749-6, CMS1-3, 513-1749-2, 513-1749-1, CMS1-3-R-ND, CMS1-3-ND, CMS13R

Buy Now Datasheet
Power Inductor - CMS1-3-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
CMS1-3-R
Power Inductor CMS1-3-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Common Mode Chokes - 513-1749-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
513-1749-6-ND
Common Mode Chokes 513-1749-6-ND
12.6µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm

12.6µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm

Buy Now Datasheet
Common Mode Chokes - 513-1749-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
513-1749-1-ND
Common Mode Chokes 513-1749-1-ND
12.6µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm

12.6µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm

Buy Now Datasheet
Common Mode Chokes - 513-1749-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
513-1749-2-ND
Common Mode Chokes 513-1749-2-ND
12.6µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm

12.6µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915631-CMS1-3-R CMS1-3-R 513-1749-6-ND
Product Name Common Mode Chokes - CMS1-3-R Power Inductor Common Mode Chokes
Operating Temperature -40 to 160 C (-40 to 320 F) -40 to 160 C (-40 to 320 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers