Eaton Corporation Inductor and Choke CMS1-14-R

Description
SINGLE PHASE EMI FILTER Product overview: CMS1-14-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMS1-14-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SINGLE PHASE EMI FILTER Product overview: CMS1-14-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMS1-14-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 839-CMS1-14-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-CMS1-14-R
Inductor and Choke 839-CMS1-14-R
SINGLE PHASE EMI FILTER Product overview: CMS1-14-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMS1-14-R can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER Product overview: CMS1-14-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMS1-14-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor - CMS1-14-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
CMS1-14-R
Power Inductor CMS1-14-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Common Mode Chokes - 513-1661-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
513-1661-6-ND
Common Mode Chokes 513-1661-6-ND
205µH @ 100kHz 2 Line Common Mode Choke Surface Mount 850mA DCR 186mOhm (Typ)

205µH @ 100kHz 2 Line Common Mode Choke Surface Mount 850mA DCR 186mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 513-1661-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
513-1661-2-ND
Common Mode Chokes 513-1661-2-ND
205µH @ 100kHz 2 Line Common Mode Choke Surface Mount 850mA DCR 186mOhm (Typ)

205µH @ 100kHz 2 Line Common Mode Choke Surface Mount 850mA DCR 186mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 513-1661-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
513-1661-1-ND
Common Mode Chokes 513-1661-1-ND
205µH @ 100kHz 2 Line Common Mode Choke Surface Mount 850mA DCR 186mOhm (Typ)

205µH @ 100kHz 2 Line Common Mode Choke Surface Mount 850mA DCR 186mOhm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - CMS1-14-R
915630-CMS1-14-R
Common Mode Chokes - CMS1-14-R 915630-CMS1-14-R
Manufacturer: Eaton Bussmann Win Source Part Number: 915630-CMS1-14-R Series: CMS Operating Temperature Range: -40°C ~ 160°C Features: 2 Line Common Mode Choke Surface Mount 850mA DCR 186mOhm (Typ) Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: CMS1-14-R-ND, CMS1-14, CMS114R, 513-1661-2, 513-1661-1, CMS1-14-ND, 513-1661-6

Manufacturer: Eaton Bussmann
Win Source Part Number: 915630-CMS1-14-R
Series: CMS
Operating Temperature Range: -40°C ~ 160°C
Features: 2 Line Common Mode Choke Surface Mount 850mA DCR 186mOhm (Typ)
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8548.90.0100
Other Part Number: CMS1-14-R-ND, CMS1-14, CMS114R, 513-1661-2, 513-1661-1, CMS1-14-ND, 513-1661-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-CMS1-14-R CMS1-14-R 513-1661-6-ND 915630-CMS1-14-R
Product Name Inductor and Choke Power Inductor Common Mode Chokes Common Mode Chokes - CMS1-14-R
Standards and Certifications RoHS
Operating Temperature -40 to 160 C (-40 to 320 F) -40 to 160 C (-40 to 320 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details