Eaton Corporation Electrical, Specialty Fuses - CM350 CM350

Description
Manufacturer: Eaton Bussmann Win Source Part Number: 866878-CM350 Features: AC DC Fuse Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.10.0040
Request a Quote
Description
Manufacturer: Eaton Bussmann Win Source Part Number: 866878-CM350 Features: AC DC Fuse Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.10.0040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - CM350 - 866878-CM350 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - CM350
866878-CM350
Electrical, Specialty Fuses - CM350 866878-CM350
Manufacturer: Eaton Bussmann Win Source Part Number: 866878-CM350 Features: AC DC Fuse Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.10.0040

Manufacturer: Eaton Bussmann
Win Source Part Number: 866878-CM350
Features: AC DC Fuse
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.10.0040

Buy Now
350A 660V Circuit Protection Fuse - 155-CM350 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350A 660V Circuit Protection Fuse
155-CM350
350A 660V Circuit Protection Fuse 155-CM350
FUSE 350A 660V AC C.S.A. INDRL Product overview: CM350 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350A, 660V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 350A, 660V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CM350 can be used for catalog matching and distributor lookup.

FUSE 350A 660V AC C.S.A. INDRL Product overview: CM350 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350A, 660V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 350A, 660V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CM350 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - CM350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
CM350
Circuit Protection - Electrical, Specialty Fuses CM350
FUSE 350A 660V AC C.S.A. INDRL

FUSE 350A 660V AC C.S.A. INDRL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 866878-CM350 155-CM350 CM350
Product Name Electrical, Specialty Fuses - CM350 350A 660V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details