Souriau Circular Connector Contacts CM16PS10MQ

Description
Souriau Sunbank by Eaton CM16PS10MQ
Request a Quote Datasheet
Description
Souriau Sunbank by Eaton CM16PS10MQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 6876591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6876591
Circular Connector Contacts 6876591
Souriau Sunbank by Eaton CM16PS10MQ

Souriau Sunbank by Eaton CM16PS10MQ

Supplier's Site
Circular Connector Contacts - 1903068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1903068
Circular Connector Contacts 1903068
Souriau Sunbank by Eaton CM16PS10MQ

Souriau Sunbank by Eaton CM16PS10MQ

Supplier's Site
Circular Contact, Pin, 18Awg, Solder; Product Range Souriau-Sunbank/eaton - 18C3154 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 18Awg, Solder; Product Range Souriau-Sunbank/eaton
18C3154
Circular Contact, Pin, 18Awg, Solder; Product Range Souriau-Sunbank/eaton 18C3154
CIRCULAR CONTACT, PIN, 18AWG, SOLDER; Product Range:Souriau Clipper Series; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 18AWG, SOLDER; Product Range:Souriau Clipper Series; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 6876591 18C3154
Product Name Circular Connector Contacts Circular Contact, Pin, 18Awg, Solder; Product Range Souriau-Sunbank/eaton
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Bellows Electrical Contact - 2223 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details